Vishay Precision Group Through Hole Resistors RWR81S20R0FSS73

Description
20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S20R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S20R0FSS73-ND
Through Hole Resistors RWR81S20R0FSS73-ND
20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 20 OHM 1W 1% WW AXIAL - RWR81S20R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 1% WW AXIAL
RWR81S20R0FSS73
RES 20 OHM 1W 1% WW AXIAL RWR81S20R0FSS73
RES 20ohm 1W 1% WW AXIAL

RES 20ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S20R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S20R0FSS73
Wirewound Resistors 3110-RWR81S20R0FSS73
EGS-1-80 20 1% RWR81S20R0FS S73

EGS-1-80 20 1% RWR81S20R0FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C9486 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C9486
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C9486
Resistor,Metal Alloy,20Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,20Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR81S20R0FSS73-ND RWR81S20R0FSS73 3110-RWR81S20R0FSS73 63C9486
Product Name Through Hole Resistors RES 20 OHM 1W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details