Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2210FMB12

Description
221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2210FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2210FMB12-ND
Through Hole Resistors RWR81S2210FMB12-ND
221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 221 OHM 1W 1% WW AXIAL - RWR81S2210FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1W 1% WW AXIAL
RWR81S2210FMB12
RES 221 OHM 1W 1% WW AXIAL RWR81S2210FMB12
RES 221ohm 1W 1% WW AXIAL

RES 221ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2210FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2210FMB12
Wirewound Resistors 3110-RWR81S2210FMB12
EGS-1-80 221 1% RWR81S2210FM B12

EGS-1-80 221 1% RWR81S2210FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2210FMB12-ND RWR81S2210FMB12 3110-RWR81S2210FMB12
Product Name Through Hole Resistors RES 221 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details