Vishay Intertechnology, Inc. RES 20.5 OHM 1W 1% WW AXIAL RWR81S20R5FSRSL

Description
RES 20.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1W 1% WW AXIAL - RWR81S20R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1W 1% WW AXIAL
RWR81S20R5FSRSL
RES 20.5 OHM 1W 1% WW AXIAL RWR81S20R5FSRSL
RES 20.5ohm 1W 1% WW AXIAL

RES 20.5ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S20R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S20R5FSRSL
Wirewound Resistors 3110-RWR81S20R5FSRSL
EGS-1-80 20.5 1% RWR81S20R5FS RSL

EGS-1-80 20.5 1% RWR81S20R5FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S20R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S20R5FSRSL-ND
Through Hole Resistors RWR81S20R5FSRSL-ND
20.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S20R5FSRSL 3110-RWR81S20R5FSRSL RWR81S20R5FSRSL-ND
Product Name RES 20.5 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details