Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2150FMS70

Description
215 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
215 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2150FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2150FMS70-ND
Through Hole Resistors RWR81S2150FMS70-ND
215 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2150FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2150FMS70
Wirewound Resistors 3110-RWR81S2150FMS70
EGS-1-80 215 1% RWR81S2150FM S70

EGS-1-80 215 1% RWR81S2150FM S70

Supplier's Site Datasheet
RES 215 OHM 1W 1% WW AXIAL - RWR81S2150FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1W 1% WW AXIAL
RWR81S2150FMS70
RES 215 OHM 1W 1% WW AXIAL RWR81S2150FMS70
RES 215ohm 1W 1% WW AXIAL

RES 215ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2150FMS70-ND 3110-RWR81S2150FMS70 RWR81S2150FMS70
Product Name Through Hole Resistors Wirewound Resistors RES 215 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 215 ohms 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details