Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1R82FRS70

Description
EGS-1-80 1.82 1% RWR81S1R82FR S70
Request a Quote Datasheet
Description
EGS-1-80 1.82 1% RWR81S1R82FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1R82FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R82FRS70
Wirewound Resistors 3110-RWR81S1R82FRS70
EGS-1-80 1.82 1% RWR81S1R82FR S70

EGS-1-80 1.82 1% RWR81S1R82FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1R82FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R82FRS70-ND
Through Hole Resistors RWR81S1R82FRS70-ND
1.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.82 OHM 1W 1% WW AXIAL - RWR81S1R82FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1W 1% WW AXIAL
RWR81S1R82FRS70
RES 1.82 OHM 1W 1% WW AXIAL RWR81S1R82FRS70
RES 1.82ohm 1W 1% WW AXIAL

RES 1.82ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1R82FRS70 RWR81S1R82FRS70-ND RWR81S1R82FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 1.82 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.82 ohms 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details