Vishay Intertechnology, Inc. Through Hole Resistors RWR81S21R0FRS70

Description
21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S21R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S21R0FRS70-ND
Through Hole Resistors RWR81S21R0FRS70-ND
21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S21R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S21R0FRS70
Wirewound Resistors 3110-RWR81S21R0FRS70
EGS-1-80 21 1% RWR81S21R0FR S70

EGS-1-80 21 1% RWR81S21R0FR S70

Supplier's Site Datasheet
RES 21 OHM 1W 1% WW AXIAL - RWR81S21R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1W 1% WW AXIAL
RWR81S21R0FRS70
RES 21 OHM 1W 1% WW AXIAL RWR81S21R0FRS70
RES 21ohm 1W 1% WW AXIAL

RES 21ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S21R0FRS70-ND 3110-RWR81S21R0FRS70 RWR81S21R0FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 21 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details