Vishay Intertechnology, Inc. Wirewound Resistors RWR81S20R0FRBSL

Description
EGS-1-80 20 1% RWR81S20R0FR BSL
Request a Quote Datasheet
Description
EGS-1-80 20 1% RWR81S20R0FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S20R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S20R0FRBSL
Wirewound Resistors 3110-RWR81S20R0FRBSL
EGS-1-80 20 1% RWR81S20R0FR BSL

EGS-1-80 20 1% RWR81S20R0FR BSL

Supplier's Site Datasheet
RES 20 OHM 1W 1% WW AXIAL - RWR81S20R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 1% WW AXIAL
RWR81S20R0FRBSL
RES 20 OHM 1W 1% WW AXIAL RWR81S20R0FRBSL
RES 20ohm 1W 1% WW AXIAL

RES 20ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S20R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S20R0FRBSL-ND
Through Hole Resistors RWR81S20R0FRBSL-ND
20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S20R0FRBSL RWR81S20R0FRBSL RWR81S20R0FRBSL-ND
Product Name Wirewound Resistors RES 20 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details