Vishay Intertechnology, Inc. RES 22.1 OHM 1W 1% WW AXIAL RWR81S22R1FSBSL

Description
RES 22.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1W 1% WW AXIAL - RWR81S22R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 1% WW AXIAL
RWR81S22R1FSBSL
RES 22.1 OHM 1W 1% WW AXIAL RWR81S22R1FSBSL
RES 22.1ohm 1W 1% WW AXIAL

RES 22.1ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S22R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S22R1FSBSL
Wirewound Resistors 3110-RWR81S22R1FSBSL
EGS-1-80 22.1 1% RWR81S22R1FS BSL

EGS-1-80 22.1 1% RWR81S22R1FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S22R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S22R1FSBSL-ND
Through Hole Resistors RWR81S22R1FSBSL-ND
22.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S22R1FSBSL 3110-RWR81S22R1FSBSL RWR81S22R1FSBSL-ND
Product Name RES 22.1 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details