Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2370FSBSL

Description
EGS-1-80 237 1% RWR81S2370FS BSL
Request a Quote Datasheet
Description
EGS-1-80 237 1% RWR81S2370FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2370FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2370FSBSL
Wirewound Resistors 3110-RWR81S2370FSBSL
EGS-1-80 237 1% RWR81S2370FS BSL

EGS-1-80 237 1% RWR81S2370FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2370FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2370FSBSL-ND
Through Hole Resistors RWR81S2370FSBSL-ND
237 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 237 OHM 1W 1% WW AXIAL - RWR81S2370FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1W 1% WW AXIAL
RWR81S2370FSBSL
RES 237 OHM 1W 1% WW AXIAL RWR81S2370FSBSL
RES 237ohm 1W 1% WW AXIAL

RES 237ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2370FSBSL RWR81S2370FSBSL-ND RWR81S2370FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 237 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details