Vishay Intertechnology, Inc. RES 20 OHM 1W 1% WW AXIAL RWR81S20R0FPBSL

Description
RES 20ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1W 1% WW AXIAL - RWR81S20R0FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 1% WW AXIAL
RWR81S20R0FPBSL
RES 20 OHM 1W 1% WW AXIAL RWR81S20R0FPBSL
RES 20ohm 1W 1% WW AXIAL

RES 20ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S20R0FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S20R0FPBSL-ND
Through Hole Resistors RWR81S20R0FPBSL-ND
20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S20R0FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S20R0FPBSL
Wirewound Resistors 3110-RWR81S20R0FPBSL
EGS-1-80 20 1% RWR81S20R0FP BSL

EGS-1-80 20 1% RWR81S20R0FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S20R0FPBSL RWR81S20R0FPBSL-ND 3110-RWR81S20R0FPBSL
Product Name RES 20 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details