Vishay Intertechnology, Inc. RES 221 OHM 1W 1% WW AXIAL RWR81S2210FPB12

Description
RES 221ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1W 1% WW AXIAL - RWR81S2210FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1W 1% WW AXIAL
RWR81S2210FPB12
RES 221 OHM 1W 1% WW AXIAL RWR81S2210FPB12
RES 221ohm 1W 1% WW AXIAL

RES 221ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2210FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2210FPB12-ND
Through Hole Resistors RWR81S2210FPB12-ND
221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2210FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2210FPB12
Wirewound Resistors 3110-RWR81S2210FPB12
EGS-1-80 221 1% RWR81S2210FP B12

EGS-1-80 221 1% RWR81S2210FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2210FPB12 RWR81S2210FPB12-ND 3110-RWR81S2210FPB12
Product Name RES 221 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1-1625995-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 50000 ohms
Tolerance 10 +/- %
View Details
3 suppliers