Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2320FSS70

Description
232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2320FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2320FSS70-ND
Through Hole Resistors RWR81S2320FSS70-ND
232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2320FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2320FSS70
Wirewound Resistors 3110-RWR81S2320FSS70
EGS-1-80 232 1% RWR81S2320FS S70

EGS-1-80 232 1% RWR81S2320FS S70

Supplier's Site Datasheet
RES 232 OHM 1W 1% WW AXIAL - RWR81S2320FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1W 1% WW AXIAL
RWR81S2320FSS70
RES 232 OHM 1W 1% WW AXIAL RWR81S2320FSS70
RES 232ohm 1W 1% WW AXIAL

RES 232ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2320FSS70-ND 3110-RWR81S2320FSS70 RWR81S2320FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 232 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 232 ohms 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers