Vishay Intertechnology, Inc. RES 220 OHM 1W 1% WW AXIAL RWR81S2200FRBSL

Description
RES 220ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1W 1% WW AXIAL - RWR81S2200FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1W 1% WW AXIAL
RWR81S2200FRBSL
RES 220 OHM 1W 1% WW AXIAL RWR81S2200FRBSL
RES 220ohm 1W 1% WW AXIAL

RES 220ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2200FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2200FRBSL
Wirewound Resistors 3110-RWR81S2200FRBSL
EGS-1-80 220 1% RWR81S2200FR BSL

EGS-1-80 220 1% RWR81S2200FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2200FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2200FRBSL-ND
Through Hole Resistors RWR81S2200FRBSL-ND
220 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

220 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2200FRBSL 3110-RWR81S2200FRBSL RWR81S2200FRBSL-ND
Product Name RES 220 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details