Vishay Intertechnology, Inc. RES 240 OHM 1W 0.1% WW AXIAL RWR81S2400BSRSL

Description
RES 240ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1W 0.1% WW AXIAL - RWR81S2400BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1W 0.1% WW AXIAL
RWR81S2400BSRSL
RES 240 OHM 1W 0.1% WW AXIAL RWR81S2400BSRSL
RES 240ohm 1W 0.1% WW AXIAL

RES 240ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2400BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2400BSRSL
Wirewound Resistors 3110-RWR81S2400BSRSL
EGS-1-80 240 .1% RWR81S2400BS RSL

EGS-1-80 240 .1% RWR81S2400BS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2400BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2400BSRSL-ND
Through Hole Resistors RWR81S2400BSRSL-ND
240 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

240 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2400BSRSL 3110-RWR81S2400BSRSL RWR81S2400BSRSL-ND
Product Name RES 240 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details