Vishay Intertechnology, Inc. Wirewound Resistors RWR81S22R1BSS73

Description
EGS-1-80 22.1 .1% RWR81S22R1BS S73
Request a Quote Datasheet
Description
EGS-1-80 22.1 .1% RWR81S22R1BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S22R1BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S22R1BSS73
Wirewound Resistors 3110-RWR81S22R1BSS73
EGS-1-80 22.1 .1% RWR81S22R1BS S73

EGS-1-80 22.1 .1% RWR81S22R1BS S73

Supplier's Site Datasheet
RES 22.1 OHM 1W 0.1% WW AXIAL - RWR81S22R1BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 0.1% WW AXIAL
RWR81S22R1BSS73
RES 22.1 OHM 1W 0.1% WW AXIAL RWR81S22R1BSS73
RES 22.1ohm 1W 0.1% WW AXIAL

RES 22.1ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S22R1BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S22R1BSS73-ND
Through Hole Resistors RWR81S22R1BSS73-ND
22.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S22R1BSS73 RWR81S22R1BSS73 RWR81S22R1BSS73-ND
Product Name Wirewound Resistors RES 22.1 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details