Vishay Precision Group RES 226 OHM 1W 1% WW AXIAL RWR81S2260FSS70

Description
RES 226ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1W 1% WW AXIAL - RWR81S2260FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1W 1% WW AXIAL
RWR81S2260FSS70
RES 226 OHM 1W 1% WW AXIAL RWR81S2260FSS70
RES 226ohm 1W 1% WW AXIAL

RES 226ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2260FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2260FSS70
Wirewound Resistors 3110-RWR81S2260FSS70
EGS-1-80 226 1% RWR81S2260FS S70

EGS-1-80 226 1% RWR81S2260FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2260FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2260FSS70-ND
Through Hole Resistors RWR81S2260FSS70-ND
226 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C9650 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C9650
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C9650
Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR81S2260FSS70 3110-RWR81S2260FSS70 RWR81S2260FSS70-ND 63C9650
Product Name RES 226 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers