Vishay Intertechnology, Inc. RES 1.87 OHM 1W 1% WW AXIAL RWR81S1R87FSB12

Description
RES 1.87ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.87ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87 OHM 1W 1% WW AXIAL - RWR81S1R87FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 1W 1% WW AXIAL
RWR81S1R87FSB12
RES 1.87 OHM 1W 1% WW AXIAL RWR81S1R87FSB12
RES 1.87ohm 1W 1% WW AXIAL

RES 1.87ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1R87FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R87FSB12-ND
Through Hole Resistors RWR81S1R87FSB12-ND
1.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R87FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R87FSB12
Wirewound Resistors 3110-RWR81S1R87FSB12
EGS-1-80 1.87 1% RWR81S1R87FS B12

EGS-1-80 1.87 1% RWR81S1R87FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R87FSB12 RWR81S1R87FSB12-ND 3110-RWR81S1R87FSB12
Product Name RES 1.87 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers