Vishay Intertechnology, Inc. Wirewound Resistors RWR81S23R2FSBSL

Description
EGS-1-80 23.2 1% RWR81S23R2FS BSL
Request a Quote Datasheet
Description
EGS-1-80 23.2 1% RWR81S23R2FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S23R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S23R2FSBSL
Wirewound Resistors 3110-RWR81S23R2FSBSL
EGS-1-80 23.2 1% RWR81S23R2FS BSL

EGS-1-80 23.2 1% RWR81S23R2FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S23R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S23R2FSBSL-ND
Through Hole Resistors RWR81S23R2FSBSL-ND
23.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 23.2 OHM 1W 1% WW AXIAL - RWR81S23R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1W 1% WW AXIAL
RWR81S23R2FSBSL
RES 23.2 OHM 1W 1% WW AXIAL RWR81S23R2FSBSL
RES 23.2ohm 1W 1% WW AXIAL

RES 23.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S23R2FSBSL RWR81S23R2FSBSL-ND RWR81S23R2FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 23.2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details