Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1R96FRB12

Description
EGS-1-80 1.96 1% RWR81S1R96FR B12
Request a Quote Datasheet
Description
EGS-1-80 1.96 1% RWR81S1R96FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1R96FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R96FRB12
Wirewound Resistors 3110-RWR81S1R96FRB12
EGS-1-80 1.96 1% RWR81S1R96FR B12

EGS-1-80 1.96 1% RWR81S1R96FR B12

Supplier's Site Datasheet
RES 1.96 OHM 1W 1% WW AXIAL - RWR81S1R96FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 1W 1% WW AXIAL
RWR81S1R96FRB12
RES 1.96 OHM 1W 1% WW AXIAL RWR81S1R96FRB12
RES 1.96ohm 1W 1% WW AXIAL

RES 1.96ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1R96FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R96FRB12-ND
Through Hole Resistors RWR81S1R96FRB12-ND
1.96 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1R96FRB12 RWR81S1R96FRB12 RWR81S1R96FRB12-ND
Product Name Wirewound Resistors RES 1.96 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details