Vishay Intertechnology, Inc. RES 229 OHM 1W 0.1% WW AXIAL RWR81S2290BSB12

Description
RES 229ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 229ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 229 OHM 1W 0.1% WW AXIAL - RWR81S2290BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 229 OHM 1W 0.1% WW AXIAL
RWR81S2290BSB12
RES 229 OHM 1W 0.1% WW AXIAL RWR81S2290BSB12
RES 229ohm 1W 0.1% WW AXIAL

RES 229ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2290BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2290BSB12
Wirewound Resistors 3110-RWR81S2290BSB12
EGS-1-80 229 .1% RWR81S2290BS B12

EGS-1-80 229 .1% RWR81S2290BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2290BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2290BSB12-ND
Through Hole Resistors RWR81S2290BSB12-ND
229 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

229 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2290BSB12 3110-RWR81S2290BSB12 RWR81S2290BSB12-ND
Product Name RES 229 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 229 ohms 229 ohms 229 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details