Vishay Intertechnology, Inc. RES 1.69 OHM 1W 1% WW AXIAL RWR81S1R69FRRSL

Description
RES 1.69ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.69ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69 OHM 1W 1% WW AXIAL - RWR81S1R69FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69 OHM 1W 1% WW AXIAL
RWR81S1R69FRRSL
RES 1.69 OHM 1W 1% WW AXIAL RWR81S1R69FRRSL
RES 1.69ohm 1W 1% WW AXIAL

RES 1.69ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1R69FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R69FRRSL-ND
Through Hole Resistors RWR81S1R69FRRSL-ND
1.69 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.69 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R69FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R69FRRSL
Wirewound Resistors 3110-RWR81S1R69FRRSL
EGS-1-80 1.69 1% RWR81S1R69FR RSL

EGS-1-80 1.69 1% RWR81S1R69FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R69FRRSL RWR81S1R69FRRSL-ND 3110-RWR81S1R69FRRSL
Product Name RES 1.69 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.69 ohms 1.69 ohms 1.69 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers