Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2260FRB12

Description
226 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
226 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2260FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2260FRB12-ND
Through Hole Resistors RWR81S2260FRB12-ND
226 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 226 OHM 1W 1% WW AXIAL - RWR81S2260FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1W 1% WW AXIAL
RWR81S2260FRB12
RES 226 OHM 1W 1% WW AXIAL RWR81S2260FRB12
RES 226ohm 1W 1% WW AXIAL

RES 226ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2260FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2260FRB12
Wirewound Resistors 3110-RWR81S2260FRB12
EGS-1-80 226 1% RWR81S2260FR B12

EGS-1-80 226 1% RWR81S2260FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2260FRB12-ND RWR81S2260FRB12 3110-RWR81S2260FRB12
Product Name Through Hole Resistors RES 226 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers