Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2000FMRSL

Description
EGS-1-80 200 1% RWR81S2000FM RSL
Request a Quote Datasheet
Description
EGS-1-80 200 1% RWR81S2000FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2000FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2000FMRSL
Wirewound Resistors 3110-RWR81S2000FMRSL
EGS-1-80 200 1% RWR81S2000FM RSL

EGS-1-80 200 1% RWR81S2000FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2000FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2000FMRSL-ND
Through Hole Resistors RWR81S2000FMRSL-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 1W 1% WW AXIAL - RWR81S2000FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% WW AXIAL
RWR81S2000FMRSL
RES 200 OHM 1W 1% WW AXIAL RWR81S2000FMRSL
RES 200ohm 1W 1% WW AXIAL

RES 200ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2000FMRSL RWR81S2000FMRSL-ND RWR81S2000FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 200 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers