1.54 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 1.54 1% RWR81S1R54FR S73
Res Wirewound 1.54 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81S1R54FRS73-ND | 3110-RWR81S1R54FRS73 | RWR81S1R54FRS73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 1.54 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 1.54 ohms | 1.54 ohms |