Vishay Intertechnology, Inc. Wirewound Resistors RWR81S22R0DRRSL

Description
EGS-1-80 22 .5% RWR81S22R0DR RSL
Request a Quote Datasheet
Description
EGS-1-80 22 .5% RWR81S22R0DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S22R0DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S22R0DRRSL
Wirewound Resistors 3110-RWR81S22R0DRRSL
EGS-1-80 22 .5% RWR81S22R0DR RSL

EGS-1-80 22 .5% RWR81S22R0DR RSL

Supplier's Site Datasheet
RES 22 OHM 1W 0.5% WW AXIAL - RWR81S22R0DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1W 0.5% WW AXIAL
RWR81S22R0DRRSL
RES 22 OHM 1W 0.5% WW AXIAL RWR81S22R0DRRSL
RES 22ohm 1W 0.5% WW AXIAL

RES 22ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S22R0DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S22R0DRRSL-ND
Through Hole Resistors RWR81S22R0DRRSL-ND
22 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S22R0DRRSL RWR81S22R0DRRSL RWR81S22R0DRRSL-ND
Product Name Wirewound Resistors RES 22 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers