Vishay Intertechnology, Inc. Through Hole Resistors RWR81S20R0FMS73

Description
20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S20R0FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S20R0FMS73-ND
Through Hole Resistors RWR81S20R0FMS73-ND
20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S20R0FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S20R0FMS73
Wirewound Resistors 3110-RWR81S20R0FMS73
EGS-1-80 20 1% RWR81S20R0FM S73

EGS-1-80 20 1% RWR81S20R0FM S73

Supplier's Site Datasheet
RES 20 OHM 1W 1% WW AXIAL - RWR81S20R0FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 1% WW AXIAL
RWR81S20R0FMS73
RES 20 OHM 1W 1% WW AXIAL RWR81S20R0FMS73
RES 20ohm 1W 1% WW AXIAL

RES 20ohm 1W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C9476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C9476
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C9476
Resistor,Metal Alloy,20Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,20Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR81S20R0FMS73-ND 3110-RWR81S20R0FMS73 RWR81S20R0FMS73 63C9476
Product Name Through Hole Resistors Wirewound Resistors RES 20 OHM 1W 1% WW AXIAL Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details