Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2210FRS70

Description
EGS-1-80 221 1% RWR81S2210FR S70
Request a Quote Datasheet
Description
EGS-1-80 221 1% RWR81S2210FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2210FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2210FRS70
Wirewound Resistors 3110-RWR81S2210FRS70
EGS-1-80 221 1% RWR81S2210FR S70

EGS-1-80 221 1% RWR81S2210FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2210FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2210FRS70-ND
Through Hole Resistors RWR81S2210FRS70-ND
221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 221 OHM 1W 1% WW AXIAL - RWR81S2210FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1W 1% WW AXIAL
RWR81S2210FRS70
RES 221 OHM 1W 1% WW AXIAL RWR81S2210FRS70
RES 221ohm 1W 1% WW AXIAL

RES 221ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2210FRS70 RWR81S2210FRS70-ND RWR81S2210FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 221 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers