Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1R74FSS70

Description
EGS-1-80 1.74 1% RWR81S1R74FS S70
Request a Quote Datasheet
Description
EGS-1-80 1.74 1% RWR81S1R74FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1R74FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R74FSS70
Wirewound Resistors 3110-RWR81S1R74FSS70
EGS-1-80 1.74 1% RWR81S1R74FS S70

EGS-1-80 1.74 1% RWR81S1R74FS S70

Supplier's Site Datasheet
RES 1.74 OHM 1W 1% WW AXIAL - RWR81S1R74FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 1W 1% WW AXIAL
RWR81S1R74FSS70
RES 1.74 OHM 1W 1% WW AXIAL RWR81S1R74FSS70
RES 1.74ohm 1W 1% WW AXIAL

RES 1.74ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1R74FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R74FSS70-ND
Through Hole Resistors RWR81S1R74FSS70-ND
1.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1R74FSS70 RWR81S1R74FSS70 RWR81S1R74FSS70-ND
Product Name Wirewound Resistors RES 1.74 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1.74 ohms 1.74 ohms 1.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661718 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details