Vishay Intertechnology, Inc. RES 240 OHM 1W 0.1% WW AXIAL RWR81S2400BSS73

Description
RES 240ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1W 0.1% WW AXIAL - RWR81S2400BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1W 0.1% WW AXIAL
RWR81S2400BSS73
RES 240 OHM 1W 0.1% WW AXIAL RWR81S2400BSS73
RES 240ohm 1W 0.1% WW AXIAL

RES 240ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2400BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2400BSS73-ND
Through Hole Resistors RWR81S2400BSS73-ND
240 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

240 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2400BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2400BSS73
Wirewound Resistors 3110-RWR81S2400BSS73
EGS-1-80 240 .1% RWR81S2400BS S73

EGS-1-80 240 .1% RWR81S2400BS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2400BSS73 RWR81S2400BSS73-ND 3110-RWR81S2400BSS73
Product Name RES 240 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C10100RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details