Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1R69FRBSL

Description
1.69 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.69 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1R69FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R69FRBSL-ND
Through Hole Resistors RWR81S1R69FRBSL-ND
1.69 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.69 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.69 OHM 1W 1% WW AXIAL - RWR81S1R69FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69 OHM 1W 1% WW AXIAL
RWR81S1R69FRBSL
RES 1.69 OHM 1W 1% WW AXIAL RWR81S1R69FRBSL
RES 1.69ohm 1W 1% WW AXIAL

RES 1.69ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1R69FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R69FRBSL
Wirewound Resistors 3110-RWR81S1R69FRBSL
EGS-1-80 1.69 1% RWR81S1R69FR BSL

EGS-1-80 1.69 1% RWR81S1R69FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R69FRBSL-ND RWR81S1R69FRBSL 3110-RWR81S1R69FRBSL
Product Name Through Hole Resistors RES 1.69 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.69 ohms 1.69 ohms 1.69 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details