Vishay Intertechnology, Inc. RES 20.5 OHM 1W 1% WW AXIAL RWR81S20R5FRS70

Description
RES 20.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1W 1% WW AXIAL - RWR81S20R5FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1W 1% WW AXIAL
RWR81S20R5FRS70
RES 20.5 OHM 1W 1% WW AXIAL RWR81S20R5FRS70
RES 20.5ohm 1W 1% WW AXIAL

RES 20.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S20R5FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S20R5FRS70-ND
Through Hole Resistors RWR81S20R5FRS70-ND
20.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S20R5FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S20R5FRS70
Wirewound Resistors 3110-RWR81S20R5FRS70
EGS-1-80 20.5 1% RWR81S20R5FR S70

EGS-1-80 20.5 1% RWR81S20R5FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S20R5FRS70 RWR81S20R5FRS70-ND 3110-RWR81S20R5FRS70
Product Name RES 20.5 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details