Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1R62FSS70

Description
EGS-1-80 1.62 1% RWR81S1R62FS S70
Request a Quote Datasheet
Description
EGS-1-80 1.62 1% RWR81S1R62FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1R62FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R62FSS70
Wirewound Resistors 3110-RWR81S1R62FSS70
EGS-1-80 1.62 1% RWR81S1R62FS S70

EGS-1-80 1.62 1% RWR81S1R62FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1R62FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R62FSS70-ND
Through Hole Resistors RWR81S1R62FSS70-ND
1.62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.62 OHM 1W 1% WW AXIAL - RWR81S1R62FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 1W 1% WW AXIAL
RWR81S1R62FSS70
RES 1.62 OHM 1W 1% WW AXIAL RWR81S1R62FSS70
RES 1.62ohm 1W 1% WW AXIAL

RES 1.62ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1R62FSS70 RWR81S1R62FSS70-ND RWR81S1R62FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 1.62 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.62 ohms 1.62 ohms 1.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details