Vishay Intertechnology, Inc. RES 23.7 OHM 1W 1% WW AXIAL RWR81S23R7FRS70

Description
RES 23.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1W 1% WW AXIAL - RWR81S23R7FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1W 1% WW AXIAL
RWR81S23R7FRS70
RES 23.7 OHM 1W 1% WW AXIAL RWR81S23R7FRS70
RES 23.7ohm 1W 1% WW AXIAL

RES 23.7ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S23R7FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S23R7FRS70
Wirewound Resistors 3110-RWR81S23R7FRS70
EGS-1-80 23.7 1% RWR81S23R7FR S70

EGS-1-80 23.7 1% RWR81S23R7FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S23R7FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S23R7FRS70-ND
Through Hole Resistors RWR81S23R7FRS70-ND
23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S23R7FRS70 3110-RWR81S23R7FRS70 RWR81S23R7FRS70-ND
Product Name RES 23.7 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details