Res Wirewound 1.96 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole
EGS-1-80 1.96 1% RWR81S1R96FS B12
1.96 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81S1R96FSB12 | 3110-RWR81S1R96FSB12 | RWR81S1R96FSB12-ND |
| Product Name | Res Wirewound 1.96 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts |