Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2000FSS73

Description
EGS-1-80 200 1% RWR81S2000FS S73
Request a Quote Datasheet
Description
EGS-1-80 200 1% RWR81S2000FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2000FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2000FSS73
Wirewound Resistors 3110-RWR81S2000FSS73
EGS-1-80 200 1% RWR81S2000FS S73

EGS-1-80 200 1% RWR81S2000FS S73

Supplier's Site Datasheet
RES 200 OHM 1W 1% WW AXIAL - RWR81S2000FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% WW AXIAL
RWR81S2000FSS73
RES 200 OHM 1W 1% WW AXIAL RWR81S2000FSS73
RES 200ohm 1W 1% WW AXIAL

RES 200ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2000FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2000FSS73-ND
Through Hole Resistors RWR81S2000FSS73-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2000FSS73 RWR81S2000FSS73 RWR81S2000FSS73-ND
Product Name Wirewound Resistors RES 200 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details