Vishay Intertechnology, Inc. RES 1.87 OHM 1W 1% WW AXIAL RWR81S1R87FRBSL

Description
RES 1.87ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.87ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87 OHM 1W 1% WW AXIAL - RWR81S1R87FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 1W 1% WW AXIAL
RWR81S1R87FRBSL
RES 1.87 OHM 1W 1% WW AXIAL RWR81S1R87FRBSL
RES 1.87ohm 1W 1% WW AXIAL

RES 1.87ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1R87FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R87FRBSL-ND
Through Hole Resistors RWR81S1R87FRBSL-ND
1.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R87FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R87FRBSL
Wirewound Resistors 3110-RWR81S1R87FRBSL
EGS-1-80 1.87 1% RWR81S1R87FR BSL

EGS-1-80 1.87 1% RWR81S1R87FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R87FRBSL RWR81S1R87FRBSL-ND 3110-RWR81S1R87FRBSL
Product Name RES 1.87 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers