Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2290BSS73

Description
EGS-1-80 229 .1% RWR81S2290BS S73
Request a Quote Datasheet
Description
EGS-1-80 229 .1% RWR81S2290BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2290BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2290BSS73
Wirewound Resistors 3110-RWR81S2290BSS73
EGS-1-80 229 .1% RWR81S2290BS S73

EGS-1-80 229 .1% RWR81S2290BS S73

Supplier's Site Datasheet
RES 229 OHM 1W 0.1% WW AXIAL - RWR81S2290BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 229 OHM 1W 0.1% WW AXIAL
RWR81S2290BSS73
RES 229 OHM 1W 0.1% WW AXIAL RWR81S2290BSS73
RES 229ohm 1W 0.1% WW AXIAL

RES 229ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2290BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2290BSS73-ND
Through Hole Resistors RWR81S2290BSS73-ND
229 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

229 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2290BSS73 RWR81S2290BSS73 RWR81S2290BSS73-ND
Product Name Wirewound Resistors RES 229 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 229 ohms 229 ohms 229 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details