Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1R91FSB12

Description
EGS-1-80 1.91 1% RWR81S1R91FS B12
Request a Quote Datasheet
Description
EGS-1-80 1.91 1% RWR81S1R91FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1R91FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R91FSB12
Wirewound Resistors 3110-RWR81S1R91FSB12
EGS-1-80 1.91 1% RWR81S1R91FS B12

EGS-1-80 1.91 1% RWR81S1R91FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1R91FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R91FSB12-ND
Through Hole Resistors RWR81S1R91FSB12-ND
1.91 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.91 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.91 OHM 1W 1% WW AXIAL - RWR81S1R91FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91 OHM 1W 1% WW AXIAL
RWR81S1R91FSB12
RES 1.91 OHM 1W 1% WW AXIAL RWR81S1R91FSB12
RES 1.91ohm 1W 1% WW AXIAL

RES 1.91ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1R91FSB12 RWR81S1R91FSB12-ND RWR81S1R91FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.91 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.91 ohms 1.91 ohms 1.91 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details