Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2100FSS73

Description
210 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
210 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2100FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2100FSS73-ND
Through Hole Resistors RWR81S2100FSS73-ND
210 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

210 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2100FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2100FSS73
Wirewound Resistors 3110-RWR81S2100FSS73
EGS-1-80 210 1% RWR81S2100FS S73

EGS-1-80 210 1% RWR81S2100FS S73

Supplier's Site Datasheet
RES 210 OHM 1W 1% WW AXIAL - RWR81S2100FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1W 1% WW AXIAL
RWR81S2100FSS73
RES 210 OHM 1W 1% WW AXIAL RWR81S2100FSS73
RES 210ohm 1W 1% WW AXIAL

RES 210ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2100FSS73-ND 3110-RWR81S2100FSS73 RWR81S2100FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 210 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 210 ohms 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1410RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details