DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 70 100 150 174
Product Name Notes
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
37.5V Clamp 40A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
37.5V Clamp 40A Ipp Tvs Diode Surface Mount SMC
37.5V Clamp 42A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
41.4V Clamp 36.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
41.4V Clamp 36.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
41.4V Clamp 36A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
41.4V Clamp 36A Ipp Tvs Diode Surface Mount SMC
41.4V Clamp 38A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
414V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
414V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
414V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
414V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
43.47V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
434.7V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.7V Clamp 33A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.7V Clamp 33A Ipp Tvs Diode Surface Mount SMC
45.7V Clamp 34A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
47.99V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
482V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
482V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
49.9V Clamp 30A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
49.9V Clamp 30A Ipp Tvs Diode Surface Mount SMC
49.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
506.1V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.4V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.9V Clamp 28A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.9V Clamp 28A Ipp Tvs Diode Surface Mount SMC
53.9V Clamp 29A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
548V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
548V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
56.6V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
575.4V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount SMC
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59.3V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
62.27V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
632.1V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.8V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
64.8V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.8V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.8V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC
64.8V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
64.8V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.8V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
68.04V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 300V 5%BI DO-214AB TR1
TVS 1.5KW 300V 5%UNI DO-214AB TR
TVS 1.5KW 30V 5%BI DO-214AB TR13
TVS 1.5KW 30V 5%UNI DO-214AB TR1
TVS 1.5KW 33V 5%BI DO-214AB TR13
TVS 1.5KW 33V 5%UNI DO-214AB TR1
TVS 1.5KW 36V 5%BI DO-214AB TR13
TVS 1.5KW 36V 5%UNI DO-214AB TR1
TVS 1.5KW 39V 5%BI DO-214AB TR13
TVS 1.5KW 39V 5%UNI DO-214AB TR1
TVS 1.5KW 43V 5%BI DO-214AB TR13
TVS 1.5KW 43V 5%UNI DO-214AB TR1
TVS 1.5KW 47V 5%UNI DO-214AB TR1
TVS 1500W 47V UNIDIRECT SMC
TVS DIODE 21.8VWM 39.1V DO214AB
TVS DIODE 23.1VWM 37.5V DO214AB
TVS DIODE 24.3VWM 43.5V DO214AB
TVS DIODE 25.6VWM 41.4V DO214AB
TVS DIODE 256VWM 414VC DO214AB
TVS DIODE 26.8VWM 47.7V DO214AB
TVS DIODE 28.2VWM 45.7V DO214AB
TVS DIODE 28.2VWM 45.7VC SMC
TVS DIODE 29.1VWM 52VC DO214AB
TVS DIODE 30.8VWM DO214AB
TVS DIODE 300VWM 482VC DO214AB
TVS DIODE 31.6VWM 56.4V DO214AB
TVS DIODE 33.3VWM 53.9V DO214AB
TVS DIODE 34.8VWM 61.9V DO214AB
TVS DIODE 342VWM 548VC DO214AB
TVS DIODE 36.8VWM 59.3V DO214AB
TVS DIODE 376VWM 602VC DO214AB
TVS DIODE 38.1VWM 67.8V DO214AB
TVS DIODE 40.2VWM 64.8V DO214AB
TVS, BI-DIR, 1500W, 300V, DO-214

<< Prev Next >>