Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC33 1.5SMC33

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC33 - 1.5SMC33 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC33
1.5SMC33
Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC33 1.5SMC33
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V

Supplier's Site Datasheet
TVS Diodes - 1.5SMC33-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5SMC33-ND
TVS Diodes 1.5SMC33-ND
47.99V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

47.99V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC33 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC33
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC33
TVS DIODE 28.2VWM 47.99VC DO214

TVS DIODE 28.2VWM 47.99VC DO214

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC33 1.5SMC33-ND 1.5SMC33
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC33 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS
VC 47.98 volts 47.99 volts 47.99 volts
VBR 29.75 to 36.35 volts 29.75 volts 29.75 volts
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA20AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1001-1
View Details
TVS Diodes - 1690714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details
TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details