DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 30 40 50 60 70 100 150 174
Product Name Notes
15.6V Clamp 96.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
15.6V Clamp 96.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.6V Clamp 96A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
15.6V Clamp 96A Ipp Tvs Diode Surface Mount SMC
16.7V Clamp 89.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
16.7V Clamp 89.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
16.7V Clamp 90A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
16.7V Clamp 90A Ipp Tvs Diode Surface Mount SMC
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
16.7V Clamp 94A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
165V Clamp 9.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
165V Clamp 9.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
165V Clamp 9.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
165V Clamp 9.1A Ipp Tvs Diode Surface Mount SMC
165V Clamp 9.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
165V Clamp 9.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
165V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17.54V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
173.25V Clamp 9.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
179V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
179V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
179V Clamp 8.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
179V Clamp 8.4A Ipp Tvs Diode Surface Mount SMC
179V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
179V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 82A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
18.2V Clamp 82A Ipp Tvs Diode Surface Mount SMC
18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
187.95V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.11V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
20.3V Clamp 487A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
207V Clamp 7.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
207V Clamp 7.2A Ipp Tvs Diode Surface Mount SMC
207V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
207V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
207V Clamp 7.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
21.2V Clamp 70.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
21.2V Clamp 70.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
21.2V Clamp 71A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
21.2V Clamp 71A Ipp Tvs Diode Surface Mount SMC
21.2V Clamp 74A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
214.5V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
217.35V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
219V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
219V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
219V Clamp 6.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
219V Clamp 6.8A Ipp Tvs Diode Surface Mount SMC
219V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
219V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
22.26V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
22.5V Clamp 66.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
22.5V Clamp 66.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
22.5V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
22.5V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
22.5V Clamp 67A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
22.5V Clamp 67A Ipp Tvs Diode Surface Mount SMC
22.5V Clamp 70A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
229.95V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
22V Clamp 455A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
23.63V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
23.7V Clamp 417.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
232.7V Clamp 42.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
234V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
234V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
234V Clamp 6.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
234V Clamp 6.4A Ipp Tvs Diode Surface Mount SMC
234V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
234V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
245.7V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 120V 5%UNI DO-214AB TR
TVS 1.5KW 130V 5%BI DO-214AB TR1
TVS 1.5KW 13V 5%BI DO-214AB TR13
TVS 1.5KW 13V 5%UNI DO-214AB TR1
TVS 1.5KW 15V 5%BI DO-214AB TR13
TVS 1.5KW 15V 5%UNI DO-214AB TR1
TVS 1.5KW 160V 5%UNI DO-214AB TR
TVS 1.5KW 16V 5%BI DO-214AB TR13
TVS 1500W 16V UNIDIRECT SMC
TVS DIODE 10.2VWM 16.7V DO214AB
TVS DIODE 10.5VWM 19VC DO214AB
TVS DIODE 102VWM 165VC DO214AB
TVS DIODE 105VWM 187VC DO214AB
TVS DIODE 11.1VWM 18.2V DO214AB
TVS DIODE 111VWM 179VC DO214AB
TVS DIODE 12.1VWM 22VC DO214AB
TVS DIODE 12.8VWM 21.2V DO214AB
TVS DIODE 12.8VWM 21.2VC SMC
TVS DIODE 12.9VWM 23.5V DO214AB
TVS DIODE 121VWM 215VC DO214AB
TVS DIODE 128VWM 207VC DO214AB
TVS DIODE 13.6VWM 22.5V DO214AB
TVS DIODE 130VWM 230VC DO214AB
TVS DIODE 136VWM 219VC DO214AB
TVS DIODE 138VWM 244VC DO214AB
TVS DIODE 145VWM 234VC DO214AB
TVS DIODE 8.92VWM 16.2V DO214AB
TVS DIODE 9.4VWM 15.6V DO214AB
TVS DIODE 9.72VWM 17.3V DO214AB
TVS DIODE 97.2VWM 173V DO214AB

<< Prev Next >>