Bourns, Inc. TVS Diodes 1.5SMC33A

Description
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC33ABBDKR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 1.5SMC33ABBTR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 1.5SMC33ABBCT-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
1.5SMC33A
TVS Diodes / ESD Suppressors 1.5SMC33A
TVS Diodes / ESD Suppressors 33V 1500W UniDir

TVS Diodes / ESD Suppressors 33V 1500W UniDir

Buy Now Datasheet
Tvs Diode, 1.5Kw, 28.2V, Unidir, Do214Ab; Product Range Bourns - 64AH9312 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 28.2V, Unidir, Do214Ab; Product Range Bourns
64AH9312
Tvs Diode, 1.5Kw, 28.2V, Unidir, Do214Ab; Product Range Bourns 64AH9312
TVS DIODE, 1.5KW, 28.2V, UNIDIR, DO214AB; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:28.2V; Clamping Voltage Vc Max:-; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

TVS DIODE, 1.5KW, 28.2V, UNIDIR, DO214AB; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:28.2V; Clamping Voltage Vc Max:-; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC33ABBDKR-ND 1.5SMC33A 64AH9312
Product Name TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 1.5Kw, 28.2V, Unidir, Do214Ab; Product Range Bourns
Configuration Single
Package DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB
Peak Pulse Power 1500 watts
VC 45.7 volts
VBR 31.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36T - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
400 W Transient Voltage Suppressor - P4SMA91AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS Diodes - 1222904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details