DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 50 60 70 100 150 174
Product Name Notes
102.27V Clamp 155A Ipp Tvs Diode Through Hole P600
104.2V Clamp 144.9A Ipp Tvs Diode Through Hole P600
109.41V Clamp 144.9A Ipp Tvs Diode Through Hole P600
113.6V Clamp 132.9A Ipp Tvs Diode Through Hole P600
119.28V Clamp 132.9A Ipp Tvs Diode Through Hole P600
122V Clamp 123.8A Ipp Tvs Diode Through Hole P600
128.1V Clamp 123.8A Ipp Tvs Diode Through Hole P600
319.1V Clamp 47.3A Ipp Tvs Diode Through Hole P600
335.06V Clamp 47.3A Ipp Tvs Diode Through Hole P600
34.3V Clamp 440.2A Ipp Tvs Diode Through Hole P600
352.5V Clamp 42.8A Ipp Tvs Diode Through Hole P600
356V Clamp 35.2A Ipp Tvs Diode Through Hole P600
356V Clamp 42.4A Ipp Tvs Diode Through Hole P600
36.02V Clamp 440.2A Ipp Tvs Diode Through Hole P600
37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
373.8V Clamp 42.4A Ipp Tvs Diode Through Hole P600
38.96V Clamp 407A Ipp Tvs Diode Through Hole P600
384.6V Clamp 39.3A Ipp Tvs Diode Through Hole P600
40.7V Clamp 371A Ipp Tvs Diode Through Hole P600
403.83V Clamp 371A Ipp Tvs Diode Through Hole P600
416.7V Clamp 36.2A Ipp Tvs Diode Through Hole P600
42.74V Clamp 371A Ipp Tvs Diode Through Hole P600
428.6V Clamp 35.2A Ipp Tvs Diode Through Hole P600
437.54V Clamp 343.2A Ipp Tvs Diode Through Hole P600
44V Clamp 343.2A Ipp Tvs Diode Through Hole P600
454.5V Clamp 33.2A Ipp Tvs Diode Through Hole P600
46.2V Clamp 343.2A Ipp Tvs Diode Through Hole P600
47.5V Clamp 317.9A Ipp Tvs Diode Through Hole P600
477.23V Clamp 317.9A Ipp Tvs Diode Through Hole P600
49.88V Clamp 317.9A Ipp Tvs Diode Through Hole P600
50.7V Clamp 297.8A Ipp Tvs Diode Through Hole P600
53.24V Clamp 297.8A Ipp Tvs Diode Through Hole P600
54.7V Clamp 276.1A Ipp Tvs Diode Through Hole P600
57.44V Clamp 276.1A Ipp Tvs Diode Through Hole P600
59.8V Clamp 252.5A Ipp Tvs Diode Through Hole P600
62.79V Clamp 252.5A Ipp Tvs Diode Through Hole P600
65.8V Clamp 229.5A Ipp Tvs Diode Through Hole P600
69.09V Clamp 229.5A Ipp Tvs Diode Through Hole P600
69.8V Clamp 216.3A Ipp Tvs Diode Through Hole P600
72.8V Clamp 207.4A Ipp Tvs Diode Through Hole P600
73.29V Clamp 216.3A Ipp Tvs Diode Through Hole P600
76.44V Clamp 207.4A Ipp Tvs Diode Through Hole P600
77.7V Clamp 194.3A Ipp Tvs Diode Through Hole P600
81.59V Clamp 194.3A Ipp Tvs Diode Through Hole P600
82.8V Clamp 182.1A Ipp Tvs Diode Through Hole P600
82.9V Clamp 182.1A Ipp Tvs Diode Through Hole P600
87.05V Clamp 182.1A Ipp Tvs Diode Through Hole P600
87.7V Clamp 172.2A Ipp Tvs Diode Through Hole P600
92.09V Clamp 172.2A Ipp Tvs Diode Through Hole P600
93.8V Clamp 161A Ipp Tvs Diode Through Hole P600
97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
98.49V Clamp 161A Ipp Tvs Diode Through Hole P600
Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 200VWM 319.1VC P600
TVS DIODE 20VWM 34.3VC P600
TVS DIODE 220VWM 352.5VC P600
TVS DIODE 22VWM 37.1VC P600
TVS DIODE 240VWM 384.6VC P600
TVS DIODE 24VWM 40.7VC P600
TVS DIODE 260VWM 416.7VC P600
TVS DIODE 26VWM 44VC P600
TVS DIODE 280VWM 454.5VC P600
TVS DIODE 28VWM 47.5VC P600
TVS DIODE 30VWM 50.7VC P600
TVS DIODE 33VWM 54.7VC P600
TVS DIODE 36VWM 59.8VC P600
TVS DIODE 40VWM 65.8VC P600
TVS DIODE 43VWM 69.8VC P600
TVS DIODE 45VWM 72.8VC P600
TVS DIODE 48VWM 77.7VC P600
TVS DIODE 51VWM 82.9VC P600
TVS DIODE 54VWM 87.7VC P600
TVS DIODE 58VWM 93.8VC P600
TVS DIODE 60VWM 97.4VC P600
TVS DIODE 64VWM 104.2VC P600
TVS DIODE 70VWM 113.6VC P600
TVS DIODE 75VWM 122VC P600
TVS, UNI-DIR, 15000W, 260V, P600
TVS, UNI-DIR, 15000W, 45V, P600

<< Prev Next >>