TVS DIODE 256VWM 414VC DO214AB
414V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 256VWM 414VC DO214AB
TVS DIODE 256VWM 414VC SMC
1.5KW,300V 5%,UNIDIR,SMC TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-1.5SMC300A-M3/9ATDKR-ND | 1.5SMC300A-M3/9AT | 53T4854 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 1.5Kw,300V 5%,unidir,smc Tvs Vishay |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 414 volts | 414 volts |