Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC30CA

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC30CA - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC30CA
1500W Surface Mount Transient Voltage Supressors 1.5SMC30CA
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
30V 41.4V TVS Protection Diode - 144-1.5SMC30CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 41.4V TVS Protection Diode
144-1.5SMC30CA
30V 41.4V TVS Protection Diode 144-1.5SMC30CA
Bidirectional TVS Diode 30V DC, 1.5kW, 41.4V Clamp, SM Product overview: 1.5SMC30CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 41.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 41.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC30CA can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode 30V DC, 1.5kW, 41.4V Clamp, SM Product overview: 1.5SMC30CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 41.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 41.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC30CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 552780 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552780
TVS Diodes 552780
TVS 1.5KW 30V 5%BI DO-214AB TR13 RoHS

TVS 1.5KW 30V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1.5SMC30CATR-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC30CADKR-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC30CACT-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, Bidir, 25.6V, Do-214Ab Rohs Compliant Littelfuse - 67AH3683 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 25.6V, Do-214Ab Rohs Compliant Littelfuse
67AH3683
Tvs Diode, Bidir, 25.6V, Do-214Ab Rohs Compliant Littelfuse 67AH3683
TVS DIODE, BIDIR, 25.6V, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 25.6V, DO-214AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC30CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC30CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC30CA
TVS DIODE 25.6VWM 41.4VC DO214AB

TVS DIODE 25.6VWM 41.4VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC30CA 144-1.5SMC30CA 552780 1.5SMC30CATR-ND 67AH3683 1.5SMC30CA
Product Name 1500W Surface Mount Transient Voltage Supressors 30V 41.4V TVS Protection Diode TVS Diodes TVS Diodes Tvs Diode, Bidir, 25.6V, Do-214Ab Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VC 41.4 volts 41.4 volts 41.4 volts
VBR 28.5 to 31.5 volts 28.5 volts 28.5 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data