Bourns, Inc. TVS Protection Diode 1.5SMC300A

Description
TVS DIODE 256VWM 414VC DO214AB Product overview: 1.5SMC300A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC300A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 256VWM 414VC DO214AB Product overview: 1.5SMC300A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC300A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-1.5SMC300A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5SMC300A
TVS Protection Diode 144-1.5SMC300A
TVS DIODE 256VWM 414VC DO214AB Product overview: 1.5SMC300A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC300A can be used for catalog matching and distributor lookup.

TVS DIODE 256VWM 414VC DO214AB Product overview: 1.5SMC300A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC300A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5SMC300ABBTR-ND - DigiKey
Thief River Falls, MN, United States
414V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

414V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 1.5SMC300ABBDKR-ND - DigiKey
Thief River Falls, MN, United States
414V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

414V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 1.5SMC300ABBCT-ND - DigiKey
Thief River Falls, MN, United States
414V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

414V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1034028-1.5SMC300A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1034028-1.5SMC300A
Circuit Protection - TVS - Diodes 1034028-1.5SMC300A
Win Source Part Number: 1034028-1.5SMC300A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 256V Voltage - Breakdown (Min): 285V Voltage - Clamping (Max) @ Ipp: 414V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 3.7A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 1.5KE300A-E3/54; 1.5KE350A-T; 1V5KE350A; 1.5SMC350A-E3/9AT; 1.5KE350A-TP; SMCJ200A; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: 1.5SMC300ABB-ND,1.5S MC300ABBTR,1.5SMC300 ABB,1.5SMC300ABBDKR, 1.5SMC300ABBCT Base Product Number: 1.5SMC

Win Source Part Number: 1034028-1.5SMC300A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 256V
Voltage - Breakdown (Min): 285V
Voltage - Clamping (Max) @ Ipp: 414V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.7A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 1.5KE300A-E3/54; 1.5KE350A-T; 1V5KE350A; 1.5SMC350A-E3/9AT; 1.5KE350A-TP; SMCJ200A;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 1.5SMC300ABB-ND,1.5SMC300ABBTR,1.5SMC300ABB,1.5SMC300ABBDKR,1.5SMC300ABBCT
Base Product Number: 1.5SMC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5SMC300A 1.5SMC300ABBTR-ND 1034028-1.5SMC300A
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data