Vishay Precision Group TVS Diodes 1.5SMC33CA-E3/57T

Description
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC33CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC33CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC33CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
31.4V TVS Protection Diode - 144-1.5SMC33CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
31.4V TVS Protection Diode
144-1.5SMC33CA-E3/57T
31.4V TVS Protection Diode 144-1.5SMC33CA-E3/57T
1.5kW Bidirectional TVS Diode, 31.4V Breakdown, DO-214AB Product overview: 1.5SMC33CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 31.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 31.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC33CA-E3/57 T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 31.4V Breakdown, DO-214AB Product overview: 1.5SMC33CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 31.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 31.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC33CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5SMC33CA-E3/57T - 1000640-1.5SMC33CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC33CA-E3/57T
1000640-1.5SMC33CA-E3/57T
TVS - TVS - Diodes - 1.5SMC33CA-E3/57T 1000640-1.5SMC33CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1000640-1.5SMC33CA-E 3/57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 28.2V Minimum Breakdown Voltage: 31.4V Max Clamping Voltage: 45.7V Peak Pulse Current(Ippm): 32.8A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1000640-1.5SMC33CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 28.2V
Minimum Breakdown Voltage: 31.4V
Max Clamping Voltage: 45.7V
Peak Pulse Current(Ippm): 32.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb 1.5Smc Series, Bidirectional, 28.2 V Rohs Compliant Vishay - 97W3274 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb 1.5Smc Series, Bidirectional, 28.2 V Rohs Compliant Vishay
97W3274
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb 1.5Smc Series, Bidirectional, 28.2 V Rohs Compliant Vishay 97W3274
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB 1.5SMC Series, Bidirectional, 28.2 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB 1.5SMC Series, Bidirectional, 28.2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 1.5Kw, 28.2V, Bidir, Do-214Ab-2; Product Range Vishay - 78K1862 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 28.2V, Bidir, Do-214Ab-2; Product Range Vishay
78K1862
Diode, Tvs, 1.5Kw, 28.2V, Bidir, Do-214Ab-2; Product Range Vishay 78K1862
DIODE, TVS, 1.5KW, 28.2V, BIDIR, DO-214AB-2; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:28.2V; Clamping Voltage Vc Max:45.7V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 28.2V, BIDIR, DO-214AB-2; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:28.2V; Clamping Voltage Vc Max:45.7V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 1.5Kw, 28.2V, Bi-Directional, Do-214Ab-2; Product Range Vishay - 69W6214 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 28.2V, Bi-Directional, Do-214Ab-2; Product Range Vishay
69W6214
Diode, Tvs, 1.5Kw, 28.2V, Bi-Directional, Do-214Ab-2; Product Range Vishay 69W6214
DIODE, TVS, 1.5KW, 28.2V, BI-DIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:28.2V; Clamping Voltage Vc Max:45.7V; Diode Case Style:DO-214AB (SMC) RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 28.2V, BI-DIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:28.2V; Clamping Voltage Vc Max:45.7V; Diode Case Style:DO-214AB (SMC) RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC33CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC33CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC33CA-E3/57T
TVS DIODE 28.2VWM 45.7VC SMC

TVS DIODE 28.2VWM 45.7VC SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC33CA-E3/57TGICT-ND 144-1.5SMC33CA-E3/57T 1000640-1.5SMC33CA-E3/57T 97W3274 78K1862 1.5SMC33CA-E3/57T
Product Name TVS Diodes 31.4V TVS Protection Diode TVS - TVS - Diodes - 1.5SMC33CA-E3/57T Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb 1.5Smc Series, Bidirectional, 28.2 V Rohs Compliant Vishay Diode, Tvs, 1.5Kw, 28.2V, Bidir, Do-214Ab-2; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 45.7 volts 45.7 volts 45.7 volts
VBR 31.4 volts 31.4 volts 31.4 volts
Unlock Full Specs
to access all available technical data