Vishay Precision Group TVS Diodes 1.5SMC33A-E3/57T

Description
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote
Description
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 1.5KW Transient Voltage Suppressor (TVS) diode is designed for unidirectional applications and comes in a DO-214AB (SMC) package. It features a reverse standoff voltage of 28.2V and a maximum clamping voltage of 45.7V. The device is capable of handling a peak pulse power of 1500W with a 10/1000 Oºs waveform, making it suitable for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning. The diode is AEC-Q101 qualified, ensuring reliability in automotive applications, and is RoHS compliant. Its low profile and glass passivated chip junction enhance its performance in automated placement scenarios. The operating temperature range is from -65°C to +150°C, with a maximum junction temperature of 150°C. This product is ideal for use in consumer, computer, industrial, automotive, and telecommunication applications.

Datasheet Summary
Powered by GS/AI

The Vishay 1.5KW Transient Voltage Suppressor (TVS) diode is designed for unidirectional applications and comes in a DO-214AB (SMC) package. It features a reverse standoff voltage of 28.2V and a maximum clamping voltage of 45.7V. The device is capable of handling a peak pulse power of 1500W with a 10/1000 Oºs waveform, making it suitable for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning. The diode is AEC-Q101 qualified, ensuring reliability in automotive applications, and is RoHS compliant. Its low profile and glass passivated chip junction enhance its performance in automated placement scenarios. The operating temperature range is from -65°C to +150°C, with a maximum junction temperature of 150°C. This product is ideal for use in consumer, computer, industrial, automotive, and telecommunication applications.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC33A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC33A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC33A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC33A-E3/57T - 1000637-1.5SMC33A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC33A-E3/57T
1000637-1.5SMC33A-E3/57T
TVS - TVS - Diodes - 1.5SMC33A-E3/57T 1000637-1.5SMC33A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1000637-1.5SMC33A-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 28.2V Minimum Breakdown Voltage: 31.4V Max Clamping Voltage: 45.7V Peak Pulse Current(Ippm): 32.8A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000637-1.5SMC33A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 28.2V
Minimum Breakdown Voltage: 31.4V
Max Clamping Voltage: 45.7V
Peak Pulse Current(Ippm): 32.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 31.4V TVS Protection Diode - 144-1.5SMC33A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 31.4V TVS Protection Diode
144-1.5SMC33A-E3/57T
SMD 31.4V TVS Protection Diode 144-1.5SMC33A-E3/57T
1.5kW Unidirectional TVS Diode, 31.4V Breakdown, SMC, Surface Mount Product overview: 1.5SMC33A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 31.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 31.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC33A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 31.4V Breakdown, SMC, Surface Mount Product overview: 1.5SMC33A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 31.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 31.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC33A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Tvs, 1.5Kw, 28.2V, Unidirectional, Do-214Ab-2; Product Range Vishay - 69W6213 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 28.2V, Unidirectional, Do-214Ab-2; Product Range Vishay
69W6213
Diode, Tvs, 1.5Kw, 28.2V, Unidirectional, Do-214Ab-2; Product Range Vishay 69W6213
DIODE, TVS, 1.5KW, 28.2V, UNIDIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:45.7V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 28.2V, UNIDIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:45.7V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 1.5Kw, 28.2V, Unidirectional, Do-214Ab-2, Full Reel; Product Range Vishay - 78K1858 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 28.2V, Unidirectional, Do-214Ab-2, Full Reel; Product Range Vishay
78K1858
Diode, Tvs, 1.5Kw, 28.2V, Unidirectional, Do-214Ab-2, Full Reel; Product Range Vishay 78K1858
DIODE, TVS, 1.5KW, 28.2V, UNIDIRECTIONAL, DO-214AB-2, FULL REEL; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:45.7V; Diode Case Style:DO-214AB (SMC) RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 28.2V, UNIDIRECTIONAL, DO-214AB-2, FULL REEL; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:45.7V; Diode Case Style:DO-214AB (SMC) RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - 1.5SMC33A-E3/57T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
1.5SMC33A-E3/57T
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) 1.5SMC33A-E3/57T
32.8A 45.7V 1.5kW 31.4V 28.2V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS

32.8A 45.7V 1.5kW 31.4V 28.2V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC33A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC33A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC33A-E3/57T
TVS DIODE 28.2VWM 45.7VC SMC

TVS DIODE 28.2VWM 45.7VC SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC33A-E3/57TGIDKR-ND 1000637-1.5SMC33A-E3/57T 144-1.5SMC33A-E3/57T 69W6213 1.5SMC33A-E3/57T 1.5SMC33A-E3/57T
Product Name TVS Diodes TVS - TVS - Diodes - 1.5SMC33A-E3/57T SMD 31.4V TVS Protection Diode Diode, Tvs, 1.5Kw, 28.2V, Unidirectional, Do-214Ab-2; Product Range Vishay TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB (SMCJ) Tape and Reel DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 45.7 volts 45.7 volts 45.7 volts 45.7 volts
VBR 31.4 volts 31.4 volts 31.4 volts 31.4 volts
Unlock Full Specs
to access all available technical data