37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 27V 1500W BiDir
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC27CACT-ND | 1.5SMC27CA |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) |
| Peak Pulse Power | 1500 watts | |
| VC | 37.5 volts |